TE Connectivity Chip Resistor - Surface Mount SMF73K3JT

Description
3.3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF73K3JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF73K3JTCT-ND
Chip Resistor - Surface Mount 1712-SMF73K3JTCT-ND
3.3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

3.3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF73K3JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF73K3JTTR-ND
Chip Resistor - Surface Mount 1712-SMF73K3JTTR-ND
3.3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

3.3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 3K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0355
Res, 3K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0355
RES, 3K3, 5%, 7W, METAL FILM, SMD; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 3K3, 5%, 7W, METAL FILM, SMD; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0356 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0356
Res, 3K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0356
RES, 3K3, 5%, 7W, METAL FILM, SMD; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 3K3, 5%, 7W, METAL FILM, SMD; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF73K3JTCT-ND 92AH0355
Product Name Chip Resistor - Surface Mount Res, 3K3, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567751P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details