TE Connectivity Chip Resistor - Surface Mount SMF73K0JT

Description
3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF73K0JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF73K0JTTR-ND
Chip Resistor - Surface Mount 1712-SMF73K0JTTR-ND
3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF73K0JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF73K0JTCT-ND
Chip Resistor - Surface Mount 1712-SMF73K0JTCT-ND
3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

3 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 3K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0354 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0354
Res, 3K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0354
RES, 3K, 5%, 7W, METAL FILM, SMD; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 3K, 5%, 7W, METAL FILM, SMD; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0353 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0353
Res, 3K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0353
RES, 3K, 5%, 7W, METAL FILM, SMD; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 3K, 5%, 7W, METAL FILM, SMD; Resistance:3kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF73K0JTTR-ND 92AH0354
Product Name Chip Resistor - Surface Mount Res, 3K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 3-2176399-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms
Tolerance 5 +/- %
View Details
2 suppliers