TE Connectivity Chip Resistor - Surface Mount SMF71K8JT

Description
1.8 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
1.8 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF71K8JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71K8JTTR-ND
Chip Resistor - Surface Mount 1712-SMF71K8JTTR-ND
1.8 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1.8 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF71K8JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF71K8JTCT-ND
Chip Resistor - Surface Mount 1712-SMF71K8JTCT-ND
1.8 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

1.8 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 1K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0283
Res, 1K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0283
RES, 1K8, 5%, 7W, METAL FILM, SMD; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1K8, 5%, 7W, METAL FILM, SMD; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0284
Res, 1K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0284
RES, 1K8, 5%, 7W, METAL FILM, SMD; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 1K8, 5%, 7W, METAL FILM, SMD; Resistance:1.8kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF71K8JTTR-ND 92AH0283
Product Name Chip Resistor - Surface Mount Res, 1K8, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 457420 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Ceramic, Wirewound
Resistance Range 30 ohms
View Details