The Res, 13K, 5%, 7W, Metal Film, SMD from TE Connectivity is a surface mount power resistor designed for high power applications. It features a resistance value of 13 kΩ with a tolerance of ±5% and a power rating of 7 watts. The resistor is constructed using metal film technology, which provides stability and accuracy in performance. It is rated for a maximum operating voltage of 750 volts and can operate within a temperature range of -55°C to 200°C. The product is suitable for use in power circuitry and is compliant with RoHS standards. Its low profile design and availability on tape make it convenient for automated assembly processes. The resistor also has a flameproof coating and is built to withstand high temperatures associated with various manufacturing processes.
13 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
13 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
RES, 13K, 5%, 7W, METAL FILM, SMD; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes
RES, 13K, 5%, 7W, METAL FILM, SMD; Resistance:13kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMF713KJTTR-ND | 92AH0311 |
| Product Name | Chip Resistor - Surface Mount | Res, 13K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | Power Applications |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Nonstandard | SMD |
| Tolerance | 5 +/- % | 5 +/- % |