TE Connectivity Chip Resistor - Surface Mount SMF5910RJT

Description
910 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
910 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138828TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138828TR-ND
Chip Resistor - Surface Mount A138828TR-ND
910 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

910 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138828CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138828CT-ND
Chip Resistor - Surface Mount A138828CT-ND
910 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

910 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 910 Ohm 5W Resistor - 52-SMF5910RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 910 Ohm 5W Resistor
52-SMF5910RJT
SMD 910 Ohm 5W Resistor 52-SMF5910RJT
Res Metal Film 910 Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF5910RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5910RJT can be used for catalog matching and distributor lookup.

Res Metal Film 910 Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF5910RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 910 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 910 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5910RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Sm Series, 910 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8587 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 910 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8587
Surface Mount Metal Film Resistor, Sm Series, 910 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8587
Surface Mount Metal Film Resistor, SM Series, 910 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SM Series, 910 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138828TR-ND 52-SMF5910RJT 95W8587
Product Name Chip Resistor - Surface Mount SMD 910 Ohm 5W Resistor Surface Mount Metal Film Resistor, Sm Series, 910 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Resistance Range 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers