TE Connectivity Chip Resistor - Surface Mount SMF56K8JT

Description
6.8 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
6.8 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131698DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131698DKR-ND
Chip Resistor - Surface Mount A131698DKR-ND
6.8 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

6.8 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131698CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131698CT-ND
Chip Resistor - Surface Mount A131698CT-ND
6.8 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

6.8 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131698TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131698TR-ND
Chip Resistor - Surface Mount A131698TR-ND
6.8 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

6.8 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 5W 500V Resistor - 52-SMF56K8JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF56K8JT
SMD 5W 500V Resistor 52-SMF56K8JT
SMD Metal Film Power Resistor, 6.8kR, 5W, 5% Tol, 500V Product overview: SMF56K8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF56K8JT can be used for catalog matching and distributor lookup.

SMD Metal Film Power Resistor, 6.8kR, 5W, 5% Tol, 500V Product overview: SMF56K8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF56K8JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - SMD SMF5 6K8 5% - SMF56K8JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 6K8 5%
SMF56K8JT
Metal Film Resistors - SMD SMF5 6K8 5% SMF56K8JT
Metal Film Resistors - SMD SMF5 6K8 5%

Metal Film Resistors - SMD SMF5 6K8 5%

Supplier's Site
Res, 6K8, 5%, 5W, 5328, Metal Film; Resistor Case Style Cgs Te Connectivity - 64AH8736 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6K8, 5%, 5W, 5328, Metal Film; Resistor Case Style Cgs Te Connectivity
64AH8736
Res, 6K8, 5%, 5W, 5328, Metal Film; Resistor Case Style Cgs Te Connectivity 64AH8736
RES, 6K8, 5%, 5W, 5328, METAL FILM; Resistor Case Style:5328 [13573 Metric]; Resistance:6.8kohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Metal Film; Power Rating:5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6K8, 5%, 5W, 5328, METAL FILM; Resistor Case Style:5328 [13573 Metric]; Resistance:6.8kohm; Product Range:SM Series; Voltage Rating:500V; Resistor Element Material:Metal Film; Power Rating:5W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Smf Series, 6.8 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity - 17R7344 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Smf Series, 6.8 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity
17R7344
Surface Mount Metal Film Resistor, Smf Series, 6.8 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity 17R7344
Surface Mount Metal Film Resistor, SMF Series, 6.8 kohm, 5 W, - 5%, 500 V

Surface Mount Metal Film Resistor, SMF Series, 6.8 kohm, 5 W, - 5%, 500 V

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A131698DKR-ND 52-SMF56K8JT SMF56K8JT 64AH8736 17R7344
Product Name Chip Resistor - Surface Mount SMD 5W 500V Resistor Metal Film Resistors - SMD SMF5 6K8 5% Res, 6K8, 5%, 5W, 5328, Metal Film; Resistor Case Style Cgs Te Connectivity Surface Mount Metal Film Resistor, Smf Series, 6.8 Kohm, 5 W, 5%, 500 V Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm METAL FILM MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD) 5328 [13573 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers