6.2 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
6.2 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
6.2 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Res Metal Film 6.2K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF56K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF56K2JT can be used for catalog matching and distributor lookup.
Surface Mount Metal Film Resistor, SM Series, 6.2 kohm, 5 W, - 5%, 500 V, SMD
Surface Mount Metal Film Resistor, SM Series, 6.2 kohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A138825CT-ND | 52-SMF56K2JT | 17R7343 | 95W8576 |
| Product Name | Chip Resistor - Surface Mount | SMD 5W Resistor | Surface Mount Metal Film Resistor, Sm Series, 6.2 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity | Surface Mount Metal Film Resistor, Sm Series, 6.2 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 +/- % | 5 +/- % |