TE Connectivity SMD 5W 500V Resistor SMF562KJT

Description
Metal Film Resistor, 5W, 62kR, 5% Tol, 500V, SMD Product overview: SMF562KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF562KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistor, 5W, 62kR, 5% Tol, 500V, SMD Product overview: SMF562KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF562KJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W 500V Resistor - 52-SMF562KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF562KJT
SMD 5W 500V Resistor 52-SMF562KJT
Metal Film Resistor, 5W, 62kR, 5% Tol, 500V, SMD Product overview: SMF562KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF562KJT can be used for catalog matching and distributor lookup.

Metal Film Resistor, 5W, 62kR, 5% Tol, 500V, SMD Product overview: SMF562KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF562KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138709CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138709CT-ND
Chip Resistor - Surface Mount A138709CT-ND
62 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

62 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138709DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138709DKR-ND
Chip Resistor - Surface Mount A138709DKR-ND
62 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

62 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138709TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138709TR-ND
Chip Resistor - Surface Mount A138709TR-ND
62 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

62 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Surface Mount Metal Film Resistor, Sm Series, 62 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8577 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 62 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8577
Surface Mount Metal Film Resistor, Sm Series, 62 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8577
Surface Mount Metal Film Resistor, SM Series, 62 kohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SM Series, 62 kohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site
Surface Mount Metal Film Resistor, Sm Series, 62 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity - 18R9142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 62 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
18R9142
Surface Mount Metal Film Resistor, Sm Series, 62 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity 18R9142
Surface Mount Metal Film Resistor, SM Series, 62 kohm, 5 W, - 5%, 500 V, SMD

Surface Mount Metal Film Resistor, SM Series, 62 kohm, 5 W, - 5%, 500 V, SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SMF562KJT A138709CT-ND 95W8577 18R9142
Product Name SMD 5W 500V Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Sm Series, 62 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity Surface Mount Metal Film Resistor, Sm Series, 62 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 62000 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 500 volts
Operating AC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1622824-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
5 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details