5W 51kR Metal Film Resistor, 500V, 5% Tol, SM Product overview: SMF551KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF551KJT can be used for catalog matching and distributor lookup.
51 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
51 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
51 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD SMF5 51K 5%
Surface Mount Metal Film Resistor, SM Series, 51 kohm, 5 W, - 5%, 500 V, SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMF551KJT | A131696TR-ND | SMF551KJT | 18R4409 |
| Product Name | 5W 500V Resistor | Chip Resistor - Surface Mount | Metal Film Resistors - SMD SMF5 51K 5% | Surface Mount Metal Film Resistor, Sm Series, 51 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 51000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |