Res Metal Film 510 Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF5510RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5510RJT can be used for catalog matching and distributor lookup.
510 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
510 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
510 Ohms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD SMF5 510R 5%
RES SMD 510 OHM 5% 5W 5329
Surface Mount Metal Film Resistor, SM Series, 510 ohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes
Surface Mount Metal Film Resistor, SM Series, 510 ohm, 5 W, - 5%, 500 V, SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMF5510RJT | A131811TR-ND | SMF5510RJT | SMF5510RJT | 95W8575 | 17R5647 |
| Product Name | SMD 510 Ohm 5W Resistor | Chip Resistor - Surface Mount | Metal Film Resistors - SMD SMF5 510R 5% | Resistors - Chip Resistor - Surface Mount | Surface Mount Metal Film Resistor, Sm Series, 510 Ohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity | Surface Mount Metal Film Resistor, Sm Series, 510 Ohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity |
| Technology / Construction | Metal Film | MetalFilm | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 5329 | Surface Mount Technology (SMT / SMD) | 5329 (13573 Metric), J-Lead | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |