TE Connectivity Chip Resistor - Surface Mount SMF5430KJT

Description
430 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
430 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138703TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138703TR-ND
Chip Resistor - Surface Mount A138703TR-ND
430 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

430 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Surface Mount Metal Film Resistor, Sm Series, 430 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity - 19R8091 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 430 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
19R8091
Surface Mount Metal Film Resistor, Sm Series, 430 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity 19R8091
Surface Mount Metal Film Resistor, SM Series, 430 kohm, 5 W, - 5%, 500 V, SMD

Surface Mount Metal Film Resistor, SM Series, 430 kohm, 5 W, - 5%, 500 V, SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138703TR-ND 19R8091
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Sm Series, 430 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers