SMF5360KJT -- SMF5 360K 5% CGS - TE CONNECTIVITY
TE Connectivity
Smf5 360K 5% Cgs - Te Connectivity
SMF5360KJT
Suppliers
Smf5 360K 5% Cgs - Te Connectivity
35AC3933
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC3933 |
|
Product Name
|
Smf5 360K 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers