TE Connectivity Chip Resistor - Surface Mount SMF5330KJT

Description
330 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
330 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138816TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138816TR-ND
Chip Resistor - Surface Mount A138816TR-ND
330 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

330 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138816CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138816CT-ND
Chip Resistor - Surface Mount A138816CT-ND
330 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

330 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD SMF5 330K 5% - SMF5330KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 330K 5%
SMF5330KJT
Metal Film Resistors - SMD SMF5 330K 5% SMF5330KJT
Metal Film Resistors - SMD SMF5 330K 5%

Metal Film Resistors - SMD SMF5 330K 5%

Supplier's Site
SMD 5W 500V Resistor - 52-SMF5330KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 500V Resistor
52-SMF5330KJT
SMD 5W 500V Resistor 52-SMF5330KJT
5W Metal Film Resistor, 330kΩ, 500V, 5% Tol, SMD Product overview: SMF5330KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5330KJT can be used for catalog matching and distributor lookup.

5W Metal Film Resistor, 330kΩ, 500V, 5% Tol, SMD Product overview: SMF5330KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5330KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A138816TR-ND SMF5330KJT 52-SMF5330KJT
Product Name Chip Resistor - Surface Mount Metal Film Resistors - SMD SMF5 330K 5% SMD 5W 500V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm METAL FILM
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567819P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details