TE Connectivity Chip Resistor - Surface Mount SMF51K3JT

Description
1.3 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138693TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138693TR-ND
Chip Resistor - Surface Mount A138693TR-ND
1.3 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.3 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Surface Mount Metal Film Resistor, Sm Series, 1.3 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity - 16R9942 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 1.3 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
16R9942
Surface Mount Metal Film Resistor, Sm Series, 1.3 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity 16R9942
Surface Mount Metal Film Resistor, SM Series, 1.3 kohm, 5 W, - 5%, 500 V, SMD

Surface Mount Metal Film Resistor, SM Series, 1.3 kohm, 5 W, - 5%, 500 V, SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A138693TR-ND 16R9942
Product Name Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Sm Series, 1.3 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers