Metal Film Resistor, 5W, 1.2kR, 5% Tol, 500V, SMD Product overview: SMF51K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51K2JT can be used for catalog matching and distributor lookup.
1.2 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
1.2 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
RES SMD 1.2K OHM 5% 5W 5329
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 52-SMF51K2JT | A138692TR-ND | SMF51K2JT |
| Product Name | SMD 5W 500V Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm |
| Resistance Range | 1200 ohms | 1200 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Operating DC Voltage | 500 volts | ||
| Operating AC Voltage | 500 volts |