TE Connectivity Metal Film Resistors - SMD SMF5 1K1 5% SMF51K1JT

Description
Metal Film Resistors - SMD SMF5 1K1 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF5 1K1 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF5 1K1 5% - SMF51K1JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 1K1 5%
SMF51K1JT
Metal Film Resistors - SMD SMF5 1K1 5% SMF51K1JT
Metal Film Resistors - SMD SMF5 1K1 5%

Metal Film Resistors - SMD SMF5 1K1 5%

Supplier's Site
SMD 5W Resistor - 52-SMF51K1JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-SMF51K1JT
SMD 5W Resistor 52-SMF51K1JT
Res Metal Film 1.1K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF51K1JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51K1JT can be used for catalog matching and distributor lookup.

Res Metal Film 1.1K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF51K1JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF51K1JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A131809TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131809TR-ND
Chip Resistor - Surface Mount A131809TR-ND
1.1 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.1 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131809CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131809CT-ND
Chip Resistor - Surface Mount A131809CT-ND
1.1 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.1 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131809DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131809DKR-ND
Chip Resistor - Surface Mount A131809DKR-ND
1.1 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

1.1 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Surface Mount Metal Film Resistor, Sm Series, 1.1 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity - 17R5655 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 1.1 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
17R5655
Surface Mount Metal Film Resistor, Sm Series, 1.1 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity 17R5655
Surface Mount Metal Film Resistor, SM Series, 1.1 kohm, 5 W, - 5%, 500 V, SMD

Surface Mount Metal Film Resistor, SM Series, 1.1 kohm, 5 W, - 5%, 500 V, SMD

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SMF51K1JT 52-SMF51K1JT A131809TR-ND 17R5655
Product Name Metal Film Resistors - SMD SMF5 1K1 5% SMD 5W Resistor Chip Resistor - Surface Mount Surface Mount Metal Film Resistor, Sm Series, 1.1 Kohm, 5 W, 5%, 500 V, Smd Cgs Te Connectivity
Technology / Construction MetalFilm Metal Film MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details