5W 160kR 5% Metal Film SMD Resistor, 500V Product overview: SMF5160KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF5160KJT can be used for catalog matching and distributor lookup.
160 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
160 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD SMF5 160K 5%
Surface Mount Metal Film Resistor, SM Series, 160 kohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMF5160KJT | A138798CT-ND | SMF5160KJT | 95W8555 |
| Product Name | SMD 5W 500V Resistor | Chip Resistor - Surface Mount | Metal Film Resistors - SMD SMF5 160K 5% | Surface Mount Metal Film Resistor, Sm Series, 160 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 160000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 500 volts | |||
| Operating AC Voltage | 500 volts |