TE Connectivity Chip Resistor - Surface Mount SMF515KFT

Description
15 kOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
15 kOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138797TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138797TR-ND
Chip Resistor - Surface Mount A138797TR-ND
15 kOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

15 kOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138797CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138797CT-ND
Chip Resistor - Surface Mount A138797CT-ND
15 kOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

15 kOhms ±1% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD SMF5 15K 1% - SMF515KFT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF5 15K 1%
SMF515KFT
Metal Film Resistors - SMD SMF5 15K 1% SMF515KFT
Metal Film Resistors - SMD SMF5 15K 1%

Metal Film Resistors - SMD SMF5 15K 1%

Supplier's Site
SMD 5W 15000ohm 500V Resistor - 52-SMF515KFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W 15000ohm 500V Resistor
52-SMF515KFT
SMD 5W 15000ohm 500V Resistor 52-SMF515KFT
Fixed Resistor, Metal Film, 5W, 15000ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF515KFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 15000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 15000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF515KFT can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 5W, 15000ohm, 500V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 5329, CHIP, ROHS COMPLIANT Product overview: SMF515KFT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W, 15000ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, 15000ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF515KFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A138797TR-ND SMF515KFT 52-SMF515KFT
Product Name Chip Resistor - Surface Mount Metal Film Resistors - SMD SMF5 15K 1% SMD 5W 15000ohm 500V Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details