TE Connectivity Chip Resistor - Surface Mount SMF511KJT

Description
11 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
11 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138796DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138796DKR-ND
Chip Resistor - Surface Mount A138796DKR-ND
11 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

11 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138796CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138796CT-ND
Chip Resistor - Surface Mount A138796CT-ND
11 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

11 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138796TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138796TR-ND
Chip Resistor - Surface Mount A138796TR-ND
11 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

11 kOhms ±5% 5W Chip Resistor 5329 (13573 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 5W Resistor - 52-SMF511KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-SMF511KJT
SMD 5W Resistor 52-SMF511KJT
Res Metal Film 11K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF511KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF511KJT can be used for catalog matching and distributor lookup.

Res Metal Film 11K Ohm 5% 5W ±100ppm/°C J-Lead SMD T/R Product overview: SMF511KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF511KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Metal Film Resistor, Sm Series, 11 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity - 95W8550 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Sm Series, 11 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
95W8550
Surface Mount Metal Film Resistor, Sm Series, 11 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity 95W8550
Surface Mount Metal Film Resistor, SM Series, 11 kohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Surface Mount Metal Film Resistor, SM Series, 11 kohm, 5 W, - 5%, 500 V, SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138796DKR-ND 52-SMF511KJT 95W8550
Product Name Chip Resistor - Surface Mount SMD 5W Resistor Surface Mount Metal Film Resistor, Sm Series, 11 Kohm, 5 W, 5%, 500 V, Smd Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm Metal Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers