3W 470R Metal Film Resistor, 5% Tol, 500V, SMD Product overview: SMF3470RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3470RJT can be used for catalog matching and distributor lookup.
Metal Film Resistors - SMD
470 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
470 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
470 Ohms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
TE Connectivity SMF3470RJT
TE Connectivity SMF3470RJT
TE Connectivity SMF3470RJT
RES, METAL FILM, 470R, 5%, 3W, 4122; Resistance:470ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMF3470RJT | SMF3470RJT | A103571CT-ND | 6476352 | 6476352P | 98K0051 |
| Product Name | SMD 3W 500V Resistor | Metal Film Resistors - SMD | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, Metal Film, 470R, 5%, 3W, 4122; Resistance Cgs Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | MetalFilm | Metal film | MetalFilm; Metal Film | MetalFilm |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms | 470 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 500 volts | |||||
| Operating AC Voltage | 500 volts |