SMF3470RFT -- SMF3 470R 1% CGS - TE CONNECTIVITY
TE Connectivity
Smf3 470R 1% Cgs - Te Connectivity
SMF3470RFT
Suppliers
Smf3 470R 1% Cgs - Te Connectivity
96X2730
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X2730 |
|
Product Name
|
Smf3 470R 1% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers