TE Connectivity Chip Resistor - Surface Mount SMF32K2JT

Description
2.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A131681TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131681TR-ND
Chip Resistor - Surface Mount A131681TR-ND
2.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

2.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131681CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131681CT-ND
Chip Resistor - Surface Mount A131681CT-ND
2.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

2.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131681DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131681DKR-ND
Chip Resistor - Surface Mount A131681DKR-ND
2.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

2.2 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
SMD 3W 2200ohm 500V Resistor - 52-SMF32K2JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 2200ohm 500V Resistor
52-SMF32K2JT
SMD 3W 2200ohm 500V Resistor 52-SMF32K2JT
Fixed Resistor, Metal Film, 3W, 2200ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF32K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 2200ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 2200ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF32K2JT can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 3W, 2200ohm, 500V, 5% +/-Tol, 100ppm/Cel, Surface Mount, 4122, CHIP, ROHS COMPLIANT Product overview: SMF32K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 2200ohm, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 2200ohm, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF32K2JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6476453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476453
Surface Mount Resistors 6476453
TE Connectivity SMF32K2JT

TE Connectivity SMF32K2JT

Supplier's Site
Surface Mount Resistors - 6476453P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6476453P
Surface Mount Resistors 6476453P
TE Connectivity SMF32K2JT

TE Connectivity SMF32K2JT

Supplier's Site
Surface Mount Resistors - 1639681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1639681
Surface Mount Resistors 1639681
TE Connectivity SMF32K2JT

TE Connectivity SMF32K2JT

Supplier's Site
Metal Film Resistors - SMD SMF3 2K2 5% - SMF32K2JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 2K2 5%
SMF32K2JT
Metal Film Resistors - SMD SMF3 2K2 5% SMF32K2JT
Metal Film Resistors - SMD SMF3 2K2 5%

Metal Film Resistors - SMD SMF3 2K2 5%

Supplier's Site
Res, Metal Film, 2K2, 5%, 3W, 4122; Resistance Cgs Te Connectivity - 98K0034 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 2K2, 5%, 3W, 4122; Resistance Cgs Te Connectivity
98K0034
Res, Metal Film, 2K2, 5%, 3W, 4122; Resistance Cgs Te Connectivity 98K0034
RES, METAL FILM, 2K2, 5%, 3W, 4122; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

RES, METAL FILM, 2K2, 5%, 3W, 4122; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A131681TR-ND 52-SMF32K2JT 6476453 6476453P SMF32K2JT 98K0034
Product Name Chip Resistor - Surface Mount SMD 3W 2200ohm 500V Resistor Surface Mount Resistors Surface Mount Resistors Metal Film Resistors - SMD SMF3 2K2 5% Res, Metal Film, 2K2, 5%, 3W, 4122; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm METAL FILM Metal film MetalFilm; Metal Film MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9640 ohms
View Details
4 suppliers