TE Connectivity Metal Film Resistors - SMD SMF3 270K 5% SMF3270KJT

Description
Metal Film Resistors - SMD SMF3 270K 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF3 270K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF3 270K 5% - SMF3270KJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF3 270K 5%
SMF3270KJT
Metal Film Resistors - SMD SMF3 270K 5% SMF3270KJT
Metal Film Resistors - SMD SMF3 270K 5%

Metal Film Resistors - SMD SMF3 270K 5%

Supplier's Site
SMD 3W 500V Resistor - 52-SMF3270KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W 500V Resistor
52-SMF3270KJT
SMD 3W 500V Resistor 52-SMF3270KJT
3W 270kR Metal Film Resistor, 500V, 5%, Surface Mount, 4122 Product overview: SMF3270KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3270KJT can be used for catalog matching and distributor lookup.

3W 270kR Metal Film Resistor, 500V, 5%, Surface Mount, 4122 Product overview: SMF3270KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W, 500V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 3W, 500V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF3270KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138684TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138684TR-ND
Chip Resistor - Surface Mount A138684TR-ND
270 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

270 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138684DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138684DKR-ND
Chip Resistor - Surface Mount A138684DKR-ND
270 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

270 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138684CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138684CT-ND
Chip Resistor - Surface Mount A138684CT-ND
270 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

270 kOhms ±5% 3W Chip Resistor 4122 (10555 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMF3270KJT 52-SMF3270KJT A138684TR-ND
Product Name Metal Film Resistors - SMD SMF3 270K 5% SMD 3W 500V Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 4122
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 270000 ohms
Operating DC Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
4 suppliers