TE Connectivity SMD 2W 300V Resistor SMF2820RJT

Description
2W 820R 5% Metal Film SMD Resistor, 300V Product overview: SMF2820RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2820RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 820R 5% Metal Film SMD Resistor, 300V Product overview: SMF2820RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2820RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W 300V Resistor - 52-SMF2820RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 300V Resistor
52-SMF2820RJT
SMD 2W 300V Resistor 52-SMF2820RJT
2W 820R 5% Metal Film SMD Resistor, 300V Product overview: SMF2820RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2820RJT can be used for catalog matching and distributor lookup.

2W 820R 5% Metal Film SMD Resistor, 300V Product overview: SMF2820RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2820RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103551CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103551CT-ND
Chip Resistor - Surface Mount A103551CT-ND
820 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

820 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103551DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103551DKR-ND
Chip Resistor - Surface Mount A103551DKR-ND
820 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

820 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103551TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103551TR-ND
Chip Resistor - Surface Mount A103551TR-ND
820 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

820 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD - SMF2820RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD
SMF2820RJT
Metal Film Resistors - SMD SMF2820RJT
Metal Film Resistors - SMD

Metal Film Resistors - SMD

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1003640-SMF2820RJT
Resistors - Chip Resistor - Surface Mount 1003640-SMF2820RJT
Win Source Part Number: 1003640-SMF2820RJT Category: Resistors>Chip Resistor - Surface Mount Series: SMF, CGS Features: Flame Retardant Coating, Safety Package: Tape & Reel Height - Seated (Max): 0.152" (3.85mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 820 Ohms Package / Case: 2616 (6740 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 200°C Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A103551CT,1-1879011- 5-ND,1-1879011-5,A10 3551TR,A103551DKR,11 8790115 Base Product Number: SMF2

Win Source Part Number: 1003640-SMF2820RJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMF, CGS
Features: Flame Retardant Coating, Safety
Package: Tape & Reel
Height - Seated (Max): 0.152" (3.85mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 820 Ohms
Package / Case: 2616 (6740 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 200°C
Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A103551CT,1-1879011-5-ND,1-1879011-5,A103551TR,A103551DKR,118790115
Base Product Number: SMF2

Buy Now Datasheet
Res, Metal Film, 820R, 5%, 2W, 2616; Resistance Cgs Te Connectivity - 98K0020 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 820R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
98K0020
Res, Metal Film, 820R, 5%, 2W, 2616; Resistance Cgs Te Connectivity 98K0020
RES, METAL FILM, 820R, 5%, 2W, 2616; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

RES, METAL FILM, 820R, 5%, 2W, 2616; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-SMF2820RJT A103551CT-ND SMF2820RJT 1003640-SMF2820RJT 98K0020
Product Name SMD 2W 300V Resistor Chip Resistor - Surface Mount Metal Film Resistors - SMD Resistors - Chip Resistor - Surface Mount Res, Metal Film, 820R, 5%, 2W, 2616; Resistance Cgs Te Connectivity
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm MetalFilm
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details