TE Connectivity Metal Film Resistors - SMD SMF2 6K8 5% SMF26K8JT

Description
Metal Film Resistors - SMD SMF2 6K8 5%
Request a Quote Datasheet
Description
Metal Film Resistors - SMD SMF2 6K8 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - SMD SMF2 6K8 5% - SMF26K8JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF2 6K8 5%
SMF26K8JT
Metal Film Resistors - SMD SMF2 6K8 5% SMF26K8JT
Metal Film Resistors - SMD SMF2 6K8 5%

Metal Film Resistors - SMD SMF2 6K8 5%

Supplier's Site
SMD 2W 300V Resistor - 52-SMF26K8JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 300V Resistor
52-SMF26K8JT
SMD 2W 300V Resistor 52-SMF26K8JT
Metal Film Resistor, 2W, 6.8kR, 5%, 300V, SMD Product overview: SMF26K8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF26K8JT can be used for catalog matching and distributor lookup.

Metal Film Resistor, 2W, 6.8kR, 5%, 300V, SMD Product overview: SMF26K8JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF26K8JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A138680TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138680TR-ND
Chip Resistor - Surface Mount A138680TR-ND
6.8 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

6.8 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138680CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138680CT-ND
Chip Resistor - Surface Mount A138680CT-ND
6.8 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

6.8 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number SMF26K8JT 52-SMF26K8JT A138680TR-ND
Product Name Metal Film Resistors - SMD SMF2 6K8 5% SMD 2W 300V Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm METAL FILM MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2616
Tolerance 5 +/- % 5 +/- % 5 +/- %
Resistance Range 6800 ohms
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers