TE Connectivity SMD 2W 300V Resistor SMF24K7JT

Description
SMD Metal Film Resistor, 4.7kR, 2W, 5%, 300V, 2616 Product overview: SMF24K7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF24K7JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Metal Film Resistor, 4.7kR, 2W, 5%, 300V, 2616 Product overview: SMF24K7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF24K7JT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W 300V Resistor - 52-SMF24K7JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 300V Resistor
52-SMF24K7JT
SMD 2W 300V Resistor 52-SMF24K7JT
SMD Metal Film Resistor, 4.7kR, 2W, 5%, 300V, 2616 Product overview: SMF24K7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF24K7JT can be used for catalog matching and distributor lookup.

SMD Metal Film Resistor, 4.7kR, 2W, 5%, 300V, 2616 Product overview: SMF24K7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF24K7JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A103548DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103548DKR-ND
Chip Resistor - Surface Mount A103548DKR-ND
4.7 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

4.7 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103548CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103548CT-ND
Chip Resistor - Surface Mount A103548CT-ND
4.7 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

4.7 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103548TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103548TR-ND
Chip Resistor - Surface Mount A103548TR-ND
4.7 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

4.7 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - SMD SMF2 4K7 5% - SMF24K7JT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD SMF2 4K7 5%
SMF24K7JT
Metal Film Resistors - SMD SMF2 4K7 5% SMF24K7JT
Metal Film Resistors - SMD SMF2 4K7 5%

Metal Film Resistors - SMD SMF2 4K7 5%

Supplier's Site
Surface Mount Chip Resistor, Metal Film, Smf Series, 4.7 Kohm, 2 W, 5%, 300 V, Smd Cgs Te Connectivity - 18R0419 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Metal Film, Smf Series, 4.7 Kohm, 2 W, 5%, 300 V, Smd Cgs Te Connectivity
18R0419
Surface Mount Chip Resistor, Metal Film, Smf Series, 4.7 Kohm, 2 W, 5%, 300 V, Smd Cgs Te Connectivity 18R0419
Surface Mount Chip Resistor, Metal Film, SMF Series, 4.7 kohm, 2 W, 5%, 300 V, SMD

Surface Mount Chip Resistor, Metal Film, SMF Series, 4.7 kohm, 2 W, 5%, 300 V, SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-SMF24K7JT A103548DKR-ND SMF24K7JT 18R0419
Product Name SMD 2W 300V Resistor Chip Resistor - Surface Mount Metal Film Resistors - SMD SMF2 4K7 5% Surface Mount Chip Resistor, Metal Film, Smf Series, 4.7 Kohm, 2 W, 5%, 300 V, Smd Cgs Te Connectivity
Technology / Construction METAL FILM MetalFilm MetalFilm MetalFilm
Resistance Range 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details