Metal Film Resistors - SMD 47KOhms 2Watt 300V
47 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
47 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
47 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SMF247KJT | A131675TR-ND |
| Product Name | Metal Film Resistors - SMD 47KOhms 2Watt 300V | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 2616 |
| Power Rating | 2 watts | 2 watts |
| Configuration | Single Resistor | |
| Category / Application | General Use |