3.9 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
3.9 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
3.9 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Metal Film Resistors - SMD SMF3 330R 5%
2W Metal Film Resistor, 3.9kR, 5%, 300V, SMD, 2616 Product overview: SMF23K9JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF23K9JT can be used for catalog matching and distributor lookup.
RES, 3K9, 5%, 2W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:3.9kohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A131674TR-ND | SMF23K9JT | 52-SMF23K9JT | 01AH0942 |
| Product Name | Chip Resistor - Surface Mount | Metal Film Resistors - SMD SMF3 330R 5% | SMD 2W 300V Resistor | Res, 3K9, 5%, 2W, 2616, Metal Film; Resistor Case Style Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | METAL FILM | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | Surface Mount Technology (SMT / SMD) | 2616 [6740 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |