2.7 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
2.7 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
2.7 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
2W Metal Film Resistor, 2.7kR, 5%, 300V, SMD, 2616 Product overview: SMF22K7JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF22K7JT can be used for catalog matching and distributor lookup.
Metal Film Resistors - SMD SMF2 2K7 5%
Surface Mount Metal Film Resistor, SMF Series, 2.7 kohm, 2 W, - 5%, 300 V, 2616 [6740 Metric]
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | A103545DKR-ND | 52-SMF22K7JT | SMF22K7JT | 17R7265 |
| Product Name | Chip Resistor - Surface Mount | SMD 2W 300V Resistor | Metal Film Resistors - SMD SMF2 2K7 5% | Surface Mount Metal Film Resistor, Smf Series, 2.7 Kohm, 2 W, 5%, 300 V, 2616 [6740 Metric] Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | METAL FILM | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |