2W Metal Film Resistor, 2.2kR, 5%, 300V, SM, 2616 Product overview: SMF22K2JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF22K2JT can be used for catalog matching and distributor lookup.
Metal Film Resistors - SMD SMF2 2K2 5%
TE Connectivity SMF22K2JT
2.2 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
2.2 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
2.2 kOhms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film
Surface Mount Metal Film Resistor, SMF Series, 2.2 kohm, 2 W, - 5%, 300 V, 2616 [6740 Metric]
RES, METAL FILM, 2K2, 5%, 2W, 2616; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series RoHS Compliant: Yes
RES, 2K2, 5%, 2W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:2.2kohm; Product Range:SM Series; Voltage Rating:300V; Resistor Element Material:Metal Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-SMF22K2JT | SMF22K2JT | 6475589 | 6475589P | A131670TR-ND | 17R7264 | 97K9999 | 12AC2448 |
| Product Name | 2W 300V Resistor | Metal Film Resistors - SMD SMF2 2K2 5% | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Metal Film Resistor, Smf Series, 2.2 Kohm, 2 W, 5%, 300 V, 2616 [6740 Metric] Cgs Te Connectivity | Res, Metal Film, 2K2, 5%, 2W, 2616; Resistance Cgs Te Connectivity | Res, 2K2, 5%, 2W, 2616, Metal Film; Resistor Case Style Cgs Te Connectivity |
| Technology / Construction | METAL FILM | MetalFilm | Metal film | MetalFilm; Metal Film | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Resistance Range | 2200 ohms | 2200 ohms | 2200 ohms | 2200 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating DC Voltage | 300 volts | 300 volts | ||||||
| Operating AC Voltage | 300 volts | 300 volts |