TE Connectivity SMD 2W 300V Resistor SMF2270RJT

Description
2W 270R Metal Film Resistor, 5% Tol, 300V, SMD Product overview: SMF2270RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2270RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2W 270R Metal Film Resistor, 5% Tol, 300V, SMD Product overview: SMF2270RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2270RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W 300V Resistor - 52-SMF2270RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 300V Resistor
52-SMF2270RJT
SMD 2W 300V Resistor 52-SMF2270RJT
2W 270R Metal Film Resistor, 5% Tol, 300V, SMD Product overview: SMF2270RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2270RJT can be used for catalog matching and distributor lookup.

2W 270R Metal Film Resistor, 5% Tol, 300V, SMD Product overview: SMF2270RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMF2270RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - SMD 270Ohms 2Watt 300V - SMF2270RJT - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors - SMD 270Ohms 2Watt 300V
SMF2270RJT
Metal Film Resistors - SMD 270Ohms 2Watt 300V SMF2270RJT
Metal Film Resistors - SMD 270Ohms 2Watt 300V

Metal Film Resistors - SMD 270Ohms 2Watt 300V

Supplier's Site
Chip Resistor - Surface Mount - A131669TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131669TR-ND
Chip Resistor - Surface Mount A131669TR-ND
270 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

270 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131669DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131669DKR-ND
Chip Resistor - Surface Mount A131669DKR-ND
270 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

270 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A131669CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A131669CT-ND
Chip Resistor - Surface Mount A131669CT-ND
270 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

270 Ohms ±5% 2W Chip Resistor 2616 (6740 Metric), J-Lead Flame Retardant Coating, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-SMF2270RJT SMF2270RJT A131669TR-ND
Product Name SMD 2W 300V Resistor Metal Film Resistors - SMD 270Ohms 2Watt 300V Chip Resistor - Surface Mount
Technology / Construction METAL FILM MetalFilm MetalFilm
Resistance Range 270 ohms 270 ohms
Tolerance 5 +/- % 5 +/- %
Operating DC Voltage 300 volts
Operating AC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers