The SMD260F is a surface-mount PTC resettable overcurrent protection device rated for 6 V DC and an interrupt current of 40 A. It has a 2920 case size with dimensions ranging from 6.73 to 7.98 mm in length, 3.00 to 4.8 mm in width, and 0.56 to 0.71 mm in height. The hold current is 2.6 A at 20°C, with a maximum trip time of 20 seconds at 8 A and 20°C. It exhibits a maximum resistance of 0.075 Ω and a power dissipation of 1.7 W at 20°C. The device is RoHS compliant, lead-free, halogen-free, and recognized by UL, CSA, and TÜV. It is not wave solderable and all metal surfaces are tin plated.
2.6A 6V SMD/SMT PTC Resettable Fuse, 2920 Case Product overview: SMD260F-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.6A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2.6A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD260F-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-SMD260F-2 |
| Product Name | SMD 2.6A 6V Circuit Protection Fuse |
| Fuse Material | Plastic |