The SMD100 is a surface-mount PTC resettable overcurrent protection device rated for 30V maximum operating voltage and interrupt currents up to 125A at 5V. It has a maximum hold current of 1.20A at 0°C, trip current of 2.40A at 0°C, and a maximum resistance of 0.48Ω at 20°C in the tripped state. The device measures between 6.73mm and 7.98mm in length, with a height of 0.56mm to 0.71mm and a width of 2.16mm to 2.41mm. It is not compatible with wave soldering. All metal surfaces are tin plated.
RESISTOR, TEMPERATURE DEPENDENT, PTC, SURFACE MOUNT, CHIP Product overview: SMD100-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD100-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-SMD100-2 |
| Product Name | SMD Circuit Protection Fuse |