The SMD050 is a surface-mount PTC resettable overcurrent protection device for use in power input, automotive, and industrial control applications. It is rated for a maximum operating voltage of 60 V with a 10 A interrupt current, or 12 V with a 60 A interrupt current, or 5 V with a 125 A interrupt current. The device has a hold current of 0.55 A at 0°C, 0.50 A at 20°C, and 0.33 A at 60°C, with a trip current of 1.10 A at 0°C, 1.00 A at 20°C, and 0.66 A at 60°C. It dissipates up to 1.7 W at 20°C and has a resistance of 1.4 Ω maximum one hour after reflow. The package dimensions are 6.73 to 7.98 mm in length, 3.18 to 4.8 mm in width, and 0.56 to 0.71 mm in height, with tin-plated metal surfaces. The device cannot be wave soldered.
RESISTOR, TEMPERATURE DEPENDENT, PTC, SURFACE MOUNT, CHIP Product overview: SMD050-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-SMD050-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-SMD050-2 |
| Product Name | SMD Circuit Protection Fuse |
| Rated Current | 10 amps |