TE Connectivity ™ RF Amplifiers - SMA77-1 SMA77-1

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1251234-SMA77-1 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1251234-SMA77-1 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SMA77-1
1251234-SMA77-1
RF Amplifiers - SMA77-1 1251234-SMA77-1
Manufacturer: Tyco Electronics Win Source Part Number: 1251234-SMA77-1 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1251234-SMA77-1
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1251234-SMA77-1
Product Name RF Amplifiers - SMA77-1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4500 MHz Cascadable Gain Block - ECG006F-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4500 MHz
View Details
RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
Low Noise Amplifiers - NLA-16000-22000-35-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 22000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details