Thin Film Resistors - SMD MELF SMA 270K 1%
270 kOhms ±1% 0.5W, 1/2W Chip Resistor MELF, 0207 Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SMA0207FTEU2703 | SMA0207FTEU2703-ND |
| Product Name | Thin Film Resistors - SMD MELF SMA 270K 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | MELF, 0207 |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |