TE Connectivity Chip Resistor - Surface Mount SMA-Q0207FTDU66R5

Description
MELF SMA-Q 66R5 1% 50PPM 0207 0.
Request a Quote Datasheet
Description
MELF SMA-Q 66R5 1% 50PPM 0207 0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-Q0207FTDU66R5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-Q0207FTDU66R5TR-ND
Chip Resistor - Surface Mount 1712-SMA-Q0207FTDU66R5TR-ND
MELF SMA-Q 66R5 1% 50PPM 0207 0.

MELF SMA-Q 66R5 1% 50PPM 0207 0.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1712-SMA-Q0207FTDU66R5TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging MELF, 0207
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details