MELF SMA-Q 16K2 0.1% 25PPM 0207
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-SMA-Q0207BTCU16K2TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | MELF, 0207 |
| Tolerance | 0.1000 +/- % |