MELF SMOROCCO-Q 47K 0.1% 15PPM 0
MELF SMA-Q 47K 0.1% 15PPM 0204
MELF SMOROCCO-Q 47K 0.1% 15PPM 0
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 1712-SMA-Q0204BTNX47KDKR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | MELF, 0204 |
| Tolerance | 0.1000 +/- % |