TE Connectivity Chip Resistor - Surface Mount SMA-Q0204BTNX330R

Description
MELF SMOROCCO-Q 330R 0.1% 15PPM
Request a Quote Datasheet
Description
MELF SMOROCCO-Q 330R 0.1% 15PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-Q0204BTNX330RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-Q0204BTNX330RTR-ND
Chip Resistor - Surface Mount 1712-SMA-Q0204BTNX330RTR-ND
MELF SMOROCCO-Q 330R 0.1% 15PPM

MELF SMOROCCO-Q 330R 0.1% 15PPM

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-Q0204BTNX330RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-Q0204BTNX330RDKR-ND
Chip Resistor - Surface Mount 1712-SMA-Q0204BTNX330RDKR-ND
MELF SMA-Q 330R 0.1% 15PPM 0204

MELF SMA-Q 330R 0.1% 15PPM 0204

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-Q0204BTNX330RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-Q0204BTNX330RCT-ND
Chip Resistor - Surface Mount 1712-SMA-Q0204BTNX330RCT-ND
MELF SMOROCCO-Q 330R 0.1% 15PPM

MELF SMOROCCO-Q 330R 0.1% 15PPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1712-SMA-Q0204BTNX330RTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
Mounting / Packaging MELF, 0204
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers