TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT6K8

Description
MELF SMA_A 6K8 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA_A 6K8 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT6K8TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT6K8TR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT6K8TR-ND
MELF SMA_A 6K8 1% 50PPM 0207 1W

MELF SMA_A 6K8 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, 6K8, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2524 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 6K8, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2524
Melf Res, 6K8, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2524
MELF RES, 6K8, 1W, SMD, METAL FILM; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 6K8, 1W, SMD, METAL FILM; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 6K8, 0207; Resistance Te Connectivity - 49AC0754 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 6K8, 0207; Resistance Te Connectivity
49AC0754
Melf Res, Auto, Metal Film, 6K8, 0207; Resistance Te Connectivity 49AC0754
MELF RES, AUTO, METAL FILM, 6K8, 0207; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 6K8, 0207; Resistance:6.8kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT6K8TR-ND 73AC2524
Product Name Chip Resistor - Surface Mount Melf Res, 6K8, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 6800 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details