TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT68K

Description
MELF SMA_A 68K 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA_A 68K 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT68KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT68KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT68KTR-ND
MELF SMA_A 68K 1% 50PPM 0207 1W

MELF SMA_A 68K 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, 68K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2526 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 68K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2526
Melf Res, 68K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2526
MELF RES, 68K, 1W, SMD, METAL FILM; Resistance:68kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 68K, 1W, SMD, METAL FILM; Resistance:68kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 68K, 0207; Resistance Te Connectivity - 49AC0755 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 68K, 0207; Resistance Te Connectivity
49AC0755
Melf Res, Auto, Metal Film, 68K, 0207; Resistance Te Connectivity 49AC0755
MELF RES, AUTO, METAL FILM, 68K, 0207; Resistance:68kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 68K, 0207; Resistance:68kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site
Melf Res, 68K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2525 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 68K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2525
Melf Res, 68K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2525
MELF RES, 68K, 1W, SMD, METAL FILM; Resistance:68kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 68K, 1W, SMD, METAL FILM; Resistance:68kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT68KTR-ND 73AC2526
Product Name Chip Resistor - Surface Mount Melf Res, 68K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 68000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details