TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT3K9

Description
RES 3.9K OHM 1% 1W MELF 0207
Request a Quote Datasheet
Description
RES 3.9K OHM 1% 1W MELF 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT3K9TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT3K9TR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT3K9TR-ND
RES 3.9K OHM 1% 1W MELF 0207

RES 3.9K OHM 1% 1W MELF 0207

Buy Now Datasheet
Melf Res, Auto, Metal Film, 3K9, 0207; Resistance Te Connectivity - 49AC0735 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 3K9, 0207; Resistance Te Connectivity
49AC0735
Melf Res, Auto, Metal Film, 3K9, 0207; Resistance Te Connectivity 49AC0735
MELF RES, AUTO, METAL FILM, 3K9, 0207; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 3K9, 0207; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 3K9, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2485 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 3K9, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2485
Melf Res, 3K9, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2485
MELF RES, 3K9, 1W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 3K9, 1W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Melf Res, 3K9, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2486 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 3K9, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2486
Melf Res, 3K9, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2486
MELF RES, 3K9, 1W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 3K9, 1W, SMD, METAL FILM; Resistance:3.9kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT3K9TR-ND 49AC0735
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 3K9, 0207; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573190 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details