The Melf Res, 18K, 1W, SMD, Metal Film resistor from the SMA-A series is designed for precision applications, featuring a resistance value of 18 kΩ and a power rating of 1W. It is compliant with AEC-Q200 standards, making it suitable for automotive and industrial applications. The resistor exhibits a tight tolerance of ±1% and a low temperature coefficient of ±50 ppm/°C, ensuring stability across varying temperatures. The maximum operating voltage is rated at 350V, with a maximum overload voltage of 700V. This component is lead-free and RoHS compliant, aligning with modern environmental standards. Its SMD-enabled structure facilitates easy integration into compact designs. The resistor is suitable for use in telecommunication, medical equipment, and measurement/testing applications.
RES 18K OHM 1% 1W MELF 0207
RES 18K OHM 1% 1W MELF 0207
RES 18K OHM 1% 1W MELF 0207
MELF RES, 18K, 1W, SMD, METAL FILM; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, 18K, 1W, SMD, METAL FILM; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes
MELF RES, AUTO, METAL FILM, 18K, 0207; Resistance:18kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMA-A0207FTDT18KCT-ND | 73AC2456 |
| Product Name | Chip Resistor - Surface Mount | Melf Res, 18K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | MELF, 0207 | |
| Tolerance | 1 +/- % | 1 +/- % |