TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT15R

Description
RES 15 OHM 1% 1W MELF 0207
Request a Quote Datasheet
Description
RES 15 OHM 1% 1W MELF 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT15RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT15RCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT15RCT-ND
RES 15 OHM 1% 1W MELF 0207

RES 15 OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT15RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT15RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT15RTR-ND
RES 15 OHM 1% 1W MELF 0207

RES 15 OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT15RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT15RDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT15RDKR-ND
RES 15 OHM 1% 1W MELF 0207

RES 15 OHM 1% 1W MELF 0207

Buy Now Datasheet
Melf Res, Auto, Metal Film, 15R, 0207; Resistance Te Connectivity - 49AC0717 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 15R, 0207; Resistance Te Connectivity
49AC0717
Melf Res, Auto, Metal Film, 15R, 0207; Resistance Te Connectivity 49AC0717
MELF RES, AUTO, METAL FILM, 15R, 0207; Resistance:15ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 15R, 0207; Resistance:15ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 15R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2450 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 15R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2450
Melf Res, 15R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2450
MELF RES, 15R, 1W, SMD, METAL FILM; Resistance:15ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 15R, 1W, SMD, METAL FILM; Resistance:15ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 15R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2449 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 15R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2449
Melf Res, 15R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2449
MELF RES, 15R, 1W, SMD, METAL FILM; Resistance:15ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 15R, 1W, SMD, METAL FILM; Resistance:15ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT15RCT-ND 49AC0717
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 15R, 0207; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging MELF, 0207
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5364FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details