TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT120K

Description
MELF SMA-A 120K 1% 50PPM 0207 1W
Request a Quote Datasheet
Description
MELF SMA-A 120K 1% 50PPM 0207 1W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT120KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT120KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT120KTR-ND
MELF SMA-A 120K 1% 50PPM 0207 1W

MELF SMA-A 120K 1% 50PPM 0207 1W

Buy Now Datasheet
Melf Res, Auto, Metal Film, 120K/0207; Resistance Te Connectivity - 49AC0714 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 120K/0207; Resistance Te Connectivity
49AC0714
Melf Res, Auto, Metal Film, 120K/0207; Resistance Te Connectivity 49AC0714
MELF RES, AUTO, METAL FILM, 120K/0207; Resistance:120kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 120K/0207; Resistance:120kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 120K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2444 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 120K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2444
Melf Res, 120K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2444
MELF RES, 120K, 1W, SMD, METAL FILM; Resistance:120kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 120K, 1W, SMD, METAL FILM; Resistance:120kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 120K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2443 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 120K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2443
Melf Res, 120K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2443
MELF RES, 120K, 1W, SMD, METAL FILM; Resistance:120kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 120K, 1W, SMD, METAL FILM; Resistance:120kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT120KTR-ND 49AC0714
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 120K/0207; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Resistance Range 120000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers