TE Connectivity Chip Resistor - Surface Mount SMA-A0207FTDT10R

Description
RES 10 OHM 1% 1W MELF 0207
Request a Quote Datasheet
Description
RES 10 OHM 1% 1W MELF 0207
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT10RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT10RTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT10RTR-ND
RES 10 OHM 1% 1W MELF 0207

RES 10 OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT10RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT10RDKR-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT10RDKR-ND
RES 10 OHM 1% 1W MELF 0207

RES 10 OHM 1% 1W MELF 0207

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMA-A0207FTDT10RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0207FTDT10RCT-ND
Chip Resistor - Surface Mount 1712-SMA-A0207FTDT10RCT-ND
RES 10 OHM 1% 1W MELF 0207

RES 10 OHM 1% 1W MELF 0207

Buy Now Datasheet
Melf Res, 10R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2433 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2433
Melf Res, 10R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2433
MELF RES, 10R, 1W, SMD, METAL FILM; Resistance:10ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 10R, 1W, SMD, METAL FILM; Resistance:10ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 10R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2434 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2434
Melf Res, 10R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2434
MELF RES, 10R, 1W, SMD, METAL FILM; Resistance:10ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 10R, 1W, SMD, METAL FILM; Resistance:10ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMA-A0207FTDT10RTR-ND 73AC2433
Product Name Chip Resistor - Surface Mount Melf Res, 10R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details