TE Connectivity Melf Res, 2K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity SMA-A0207BTNT2K2

Description
MELF RES, 2K2, 1W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 2K2, 1W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 2K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2374 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 2K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2374
Melf Res, 2K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2374
MELF RES, 2K2, 1W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 2K2, 1W, SMD, METAL FILM; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 2K2, 0207; Resistance Te Connectivity - 49AC0679 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 2K2, 0207; Resistance Te Connectivity
49AC0679
Melf Res, Auto, Metal Film, 2K2, 0207; Resistance Te Connectivity 49AC0679
MELF RES, AUTO, METAL FILM, 2K2, 0207; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 2K2, 0207; Resistance:2.2kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 73AC2374
Product Name Melf Res, 2K2, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 2200 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details