TE Connectivity Chip Resistor - Surface Mount SMA-A0207BTNT27K

Description
27 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
27 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127119DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127119DKR-ND
Chip Resistor - Surface Mount A127119DKR-ND
27 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

27 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127119CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127119CT-ND
Chip Resistor - Surface Mount A127119CT-ND
27 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

27 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127119TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127119TR-ND
Chip Resistor - Surface Mount A127119TR-ND
27 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

27 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, Auto, Metal Film, 27K, 0207; Resistance Te Connectivity - 49AC0683 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 27K, 0207; Resistance Te Connectivity
49AC0683
Melf Res, Auto, Metal Film, 27K, 0207; Resistance Te Connectivity 49AC0683
MELF RES, AUTO, METAL FILM, 27K, 0207; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 27K, 0207; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site
Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2382 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2382
Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2382
MELF RES, 27K, 1W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 27K, 1W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2381 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2381
Melf Res, 27K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2381
MELF RES, 27K, 1W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 27K, 1W, SMD, METAL FILM; Resistance:27kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127119DKR-ND 49AC0683
Product Name Chip Resistor - Surface Mount Melf Res, Auto, Metal Film, 27K, 0207; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details