TE Connectivity Chip Resistor - Surface Mount SMA-A0204FTDX680K

Description
MELF SMA-A 680K 1% 50PPM 0204 0.
Request a Quote Datasheet
Description
MELF SMA-A 680K 1% 50PPM 0204 0.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMA-A0204FTDX680KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMA-A0204FTDX680KTR-ND
Chip Resistor - Surface Mount 1712-SMA-A0204FTDX680KTR-ND
MELF SMA-A 680K 1% 50PPM 0204 0.

MELF SMA-A 680K 1% 50PPM 0204 0.

Buy Now Datasheet
Melf Res, 680K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2333 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 680K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2333
Melf Res, 680K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2333
MELF RES, 680K, 0.4W, SMD, METAL FILM; Resistance:680kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 680K, 0.4W, SMD, METAL FILM; Resistance:680kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site
Melf Res, Auto, Metal Film, 680K/0204; Resistance Te Connectivity - 49AC0659 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 680K/0204; Resistance Te Connectivity
49AC0659
Melf Res, Auto, Metal Film, 680K/0204; Resistance Te Connectivity 49AC0659
MELF RES, AUTO, METAL FILM, 680K/0204; Resistance:680kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 680K/0204; Resistance:680kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C; MELFRoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, 680K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2334 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 680K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2334
Melf Res, 680K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2334
MELF RES, 680K, 0.4W, SMD, METAL FILM; Resistance:680kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

MELF RES, 680K, 0.4W, SMD, METAL FILM; Resistance:680kohm; Product Range:SMA-A Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:400mW; Resistance Tolerance:± 1%; Temperature Coefficient:± 50ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-SMA-A0204FTDX680KTR-ND 73AC2333 49AC0659
Product Name Chip Resistor - Surface Mount Melf Res, 680K, 0.4W, Smd, Metal Film; Resistance Cgs Te Connectivity Melf Res, Auto, Metal Film, 680K/0204; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Resistance Range 680000 ohms 680000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details